Vishay Intertechnology, Inc. RES 70.6K OHM 1/4W .1% AXIAL RN60C7062BRE6

Description
RES 70.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 70.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70.6K OHM 1/4W .1% AXIAL - RN60C7062BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70.6K OHM 1/4W .1% AXIAL
RN60C7062BRE6
RES 70.6K OHM 1/4W .1% AXIAL RN60C7062BRE6
RES 70.6Kohm 1/4W .1% AXIAL

RES 70.6Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C7062BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7062BRE6-ND
Through Hole Resistors RN60C7062BRE6-ND
70.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

70.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C7062BRE6 RN60C7062BRE6-ND
Product Name RES 70.6K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 70600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details