Vishay Intertechnology, Inc. RES 70.6K OHM 1/4W .1% AXIAL RN60C7062BBSL

Description
RES 70.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 70.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70.6K OHM 1/4W .1% AXIAL - RN60C7062BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70.6K OHM 1/4W .1% AXIAL
RN60C7062BBSL
RES 70.6K OHM 1/4W .1% AXIAL RN60C7062BBSL
RES 70.6Kohm 1/4W .1% AXIAL

RES 70.6Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C7062BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7062BBSL-ND
Through Hole Resistors RN60C7062BBSL-ND
70.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

70.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C7062BBSL RN60C7062BBSL-ND
Product Name RES 70.6K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 70600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers