Vishay Intertechnology, Inc. RES 7.06K OHM 1/4W .5% AXIAL RN60C7061DRSL

Description
RES 7.06Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.06Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.06K OHM 1/4W .5% AXIAL - RN60C7061DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.06K OHM 1/4W .5% AXIAL
RN60C7061DRSL
RES 7.06K OHM 1/4W .5% AXIAL RN60C7061DRSL
RES 7.06Kohm 1/4W .5% AXIAL

RES 7.06Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C7061DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7061DRSL-ND
Through Hole Resistors RN60C7061DRSL-ND
7.06 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.06 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C7061DRSL RN60C7061DRSL-ND
Product Name RES 7.06K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7060 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details