Vishay Intertechnology, Inc. RES 7.06K OHM 1/4W .5% AXIAL RN60C7061DRE6

Description
RES 7.06Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.06Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.06K OHM 1/4W .5% AXIAL - RN60C7061DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.06K OHM 1/4W .5% AXIAL
RN60C7061DRE6
RES 7.06K OHM 1/4W .5% AXIAL RN60C7061DRE6
RES 7.06Kohm 1/4W .5% AXIAL

RES 7.06Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C7061DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7061DRE6-ND
Through Hole Resistors RN60C7061DRE6-ND
7.06 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.06 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,7.06Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.06Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0188
Resistor,metal Film,7.06Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0188
Resistor,Metal Film,7.06KOhms,300WV ,.5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,7.06KOhms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C7061DRE6 RN60C7061DRE6-ND 59C0188
Product Name RES 7.06K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,7.06Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7060 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers