Vishay Intertechnology, Inc. Through Hole Resistors RN60C7002FB14

Description
70 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
70 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C7002FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7002FB14-ND
Through Hole Resistors RN60C7002FB14-ND
70 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

70 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 70K OHM 1/4W 1% AXIAL - RN60C7002FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70K OHM 1/4W 1% AXIAL
RN60C7002FB14
RES 70K OHM 1/4W 1% AXIAL RN60C7002FB14
RES 70Kohm 1/4W 1% AXIAL

RES 70Kohm 1/4W 1% AXIAL

Supplier's Site
Resistors Vishay - 23H0766 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
23H0766
Resistors Vishay 23H0766
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C7002FB14-ND RN60C7002FB14 23H0766
Product Name Through Hole Resistors RES 70K OHM 1/4W 1% AXIAL Resistors Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers