Vishay Intertechnology, Inc. RES 69.8 OHM 1/4W .1% AXIAL RN60C69R8BBSL

Description
RES 69.8ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 1/4W .1% AXIAL - RN60C69R8BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/4W .1% AXIAL
RN60C69R8BBSL
RES 69.8 OHM 1/4W .1% AXIAL RN60C69R8BBSL
RES 69.8ohm 1/4W .1% AXIAL

RES 69.8ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C69R8BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C69R8BBSL-ND
Through Hole Resistors RN60C69R8BBSL-ND
69.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C69R8BBSL RN60C69R8BBSL-ND
Product Name RES 69.8 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69.8 ohms 69.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers