Vishay Intertechnology, Inc. RES 69.8K OHM 1/4W .1% AXIAL RN60C6982BRSL

Description
RES 69.8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 69.8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/4W .1% AXIAL - RN60C6982BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/4W .1% AXIAL
RN60C6982BRSL
RES 69.8K OHM 1/4W .1% AXIAL RN60C6982BRSL
RES 69.8Kohm 1/4W .1% AXIAL

RES 69.8Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6982BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6982BRSL-ND
Through Hole Resistors RN60C6982BRSL-ND
69.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6982BRSL RN60C6982BRSL-ND
Product Name RES 69.8K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details