Vishay Intertechnology, Inc. RES 6.98K OHM 1/4W .1% AXIAL RN60C6981BBSL

Description
RES 6.98Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/4W .1% AXIAL - RN60C6981BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/4W .1% AXIAL
RN60C6981BBSL
RES 6.98K OHM 1/4W .1% AXIAL RN60C6981BBSL
RES 6.98Kohm 1/4W .1% AXIAL

RES 6.98Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6981BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6981BBSL-ND
Through Hole Resistors RN60C6981BBSL-ND
6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6981BBSL RN60C6981BBSL-ND
Product Name RES 6.98K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details