Vishay Intertechnology, Inc. RES 69K OHM 1/4W .1% AXIAL RN60C6902BBSL

Description
RES 69Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 69Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69K OHM 1/4W .1% AXIAL - RN60C6902BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69K OHM 1/4W .1% AXIAL
RN60C6902BBSL
RES 69K OHM 1/4W .1% AXIAL RN60C6902BBSL
RES 69Kohm 1/4W .1% AXIAL

RES 69Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6902BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6902BBSL-ND
Through Hole Resistors RN60C6902BBSL-ND
69 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6902BBSL RN60C6902BBSL-ND
Product Name RES 69K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details