Vishay Intertechnology, Inc. RES 68.5K OHM 1/4W 1% AXIAL RN60C6852FB14

Description
RES 68.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.5K OHM 1/4W 1% AXIAL - RN60C6852FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.5K OHM 1/4W 1% AXIAL
RN60C6852FB14
RES 68.5K OHM 1/4W 1% AXIAL RN60C6852FB14
RES 68.5Kohm 1/4W 1% AXIAL

RES 68.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6852FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6852FB14-ND
Through Hole Resistors RN60C6852FB14-ND
68.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6852FB14 RN60C6852FB14-ND
Product Name RES 68.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers