Vishay Intertechnology, Inc. RES 681K OHM 1/4W 1% AXIAL RN60C6813FRSL

Description
RES 681Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 681Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM 1/4W 1% AXIAL - RN60C6813FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1/4W 1% AXIAL
RN60C6813FRSL
RES 681K OHM 1/4W 1% AXIAL RN60C6813FRSL
RES 681Kohm 1/4W 1% AXIAL

RES 681Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6813FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6813FRSL-ND
Through Hole Resistors RN60C6813FRSL-ND
681 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

681 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6813FRSL RN60C6813FRSL-ND
Product Name RES 681K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers