Vishay Intertechnology, Inc. RES 681K OHM 1/4W 1% AXIAL RN60C6813FB14

Description
RES 681Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 681Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM 1/4W 1% AXIAL - RN60C6813FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1/4W 1% AXIAL
RN60C6813FB14
RES 681K OHM 1/4W 1% AXIAL RN60C6813FB14
RES 681Kohm 1/4W 1% AXIAL

RES 681Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6813FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6813FB14-ND
Through Hole Resistors RN60C6813FB14-ND
681 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

681 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,681Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 59C0145 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,681Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
59C0145
Resistor,metal Film,681Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 59C0145
Resistor,Metal Film,681KOhms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,681KOhms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C6813FB14 RN60C6813FB14-ND 59C0145
Product Name RES 681K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,681Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details