Vishay Intertechnology, Inc. RES 68.1K OHM 1/4W .1% AXIAL RN60C6812BRSL

Description
RES 68.1Kohm 1/4W .1% AXIAL
Request a Quote
Description
RES 68.1Kohm 1/4W .1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/4W .1% AXIAL - RN60C6812BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/4W .1% AXIAL
RN60C6812BRSL
RES 68.1K OHM 1/4W .1% AXIAL RN60C6812BRSL
RES 68.1Kohm 1/4W .1% AXIAL

RES 68.1Kohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN60C6812BRSL
Product Name RES 68.1K OHM 1/4W .1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details