Vishay Intertechnology, Inc. RES 6.81K OHM 1/4W .25% AXIAL RN60C6811CRSL

Description
RES 6.81Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/4W .25% AXIAL - RN60C6811CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/4W .25% AXIAL
RN60C6811CRSL
RES 6.81K OHM 1/4W .25% AXIAL RN60C6811CRSL
RES 6.81Kohm 1/4W .25% AXIAL

RES 6.81Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6811CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6811CRSL-ND
Through Hole Resistors RN60C6811CRSL-ND
6.81 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.81 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6811CRSL RN60C6811CRSL-ND
Product Name RES 6.81K OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details