Vishay Intertechnology, Inc. Res Metal Film 6.81K Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C6811CR36

Description
Res Metal Film 6.81K Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 6.81K Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.81K Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C6811CR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.81K Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C6811CR36
Res Metal Film 6.81K Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C6811CR36
Res Metal Film 6.81K Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 6.81K Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C6811CR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6811CR36-ND
Through Hole Resistors RN60C6811CR36-ND
6.81 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.81 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.81Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0131 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.81Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0131
Resistor,metal Film,6.81Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0131
Resistor,Metal Film,6.81KOhms,300WV ,.25+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,6.81KOhms,300WV,.25+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C6811CR36 RN60C6811CR36-ND 59C0131
Product Name Res Metal Film 6.81K Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,6.81Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers