Vishay Intertechnology, Inc. RES 68K OHM 1/4W 1% AXIAL RN60C6802FB14

Description
RES 68Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1/4W 1% AXIAL - RN60C6802FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/4W 1% AXIAL
RN60C6802FB14
RES 68K OHM 1/4W 1% AXIAL RN60C6802FB14
RES 68Kohm 1/4W 1% AXIAL

RES 68Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6802FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6802FB14-ND
Through Hole Resistors RN60C6802FB14-ND
68 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6802FB14 RN60C6802FB14-ND
Product Name RES 68K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details