Vishay Intertechnology, Inc. RES 680 OHM 1/4W .1% AXIAL RN60C6800BRE6

Description
RES 680ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/4W .1% AXIAL - RN60C6800BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/4W .1% AXIAL
RN60C6800BRE6
RES 680 OHM 1/4W .1% AXIAL RN60C6800BRE6
RES 680ohm 1/4W .1% AXIAL

RES 680ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6800BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6800BRE6-ND
Through Hole Resistors RN60C6800BRE6-ND
680 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

680 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6800BRE6 RN60C6800BRE6-ND
Product Name RES 680 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details