Vishay Intertechnology, Inc. RES 665K OHM 1/4W .1% AXIAL RN60C6653BBSL

Description
RES 665Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 665Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665K OHM 1/4W .1% AXIAL - RN60C6653BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/4W .1% AXIAL
RN60C6653BBSL
RES 665K OHM 1/4W .1% AXIAL RN60C6653BBSL
RES 665Kohm 1/4W .1% AXIAL

RES 665Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6653BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6653BBSL-ND
Through Hole Resistors RN60C6653BBSL-ND
665 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

665 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6653BBSL RN60C6653BBSL-ND
Product Name RES 665K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details