Vishay Intertechnology, Inc. RES 66.5K OHM 1/4W .1% AXIAL RN60C6652BRSL

Description
RES 66.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 66.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/4W .1% AXIAL - RN60C6652BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/4W .1% AXIAL
RN60C6652BRSL
RES 66.5K OHM 1/4W .1% AXIAL RN60C6652BRSL
RES 66.5Kohm 1/4W .1% AXIAL

RES 66.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6652BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6652BRSL-ND
Through Hole Resistors RN60C6652BRSL-ND
66.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

66.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6652BRSL RN60C6652BRSL-ND
Product Name RES 66.5K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers