Vishay Intertechnology, Inc. RES 665 OHM 1/4W .5% AXIAL RN60C6650DRSL

Description
RES 665ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/4W .5% AXIAL - RN60C6650DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/4W .5% AXIAL
RN60C6650DRSL
RES 665 OHM 1/4W .5% AXIAL RN60C6650DRSL
RES 665ohm 1/4W .5% AXIAL

RES 665ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6650DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6650DRSL-ND
Through Hole Resistors RN60C6650DRSL-ND
665 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

665 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6650DRSL RN60C6650DRSL-ND
Product Name RES 665 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details