Vishay Intertechnology, Inc. RES 665 OHM 1/4W .5% AXIAL RN60C6650DB14

Description
RES 665ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/4W .5% AXIAL - RN60C6650DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/4W .5% AXIAL
RN60C6650DB14
RES 665 OHM 1/4W .5% AXIAL RN60C6650DB14
RES 665ohm 1/4W .5% AXIAL

RES 665ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6650DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6650DB14-ND
Through Hole Resistors RN60C6650DB14-ND
665 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

665 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,665Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0079 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,665Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0079
Resistor,metal Film,665Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0079
Resistor,Metal Film,665Ohms,300WV,. 5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,665Ohms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C6650DB14 RN60C6650DB14-ND 59C0079
Product Name RES 665 OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,665Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers