Vishay Intertechnology, Inc. RES 6.6K OHM 1/4W 1% AXIAL RN60C6601FRE6

Description
RES 6.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.6K OHM 1/4W 1% AXIAL - RN60C6601FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.6K OHM 1/4W 1% AXIAL
RN60C6601FRE6
RES 6.6K OHM 1/4W 1% AXIAL RN60C6601FRE6
RES 6.6Kohm 1/4W 1% AXIAL

RES 6.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6601FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6601FRE6-ND
Through Hole Resistors RN60C6601FRE6-ND
6.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6601FRE6 RN60C6601FRE6-ND
Product Name RES 6.6K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details