Vishay Intertechnology, Inc. RES 6.6K OHM 1/4W .1% AXIAL RN60C6601BRE6

Description
RES 6.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.6K OHM 1/4W .1% AXIAL - RN60C6601BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.6K OHM 1/4W .1% AXIAL
RN60C6601BRE6
RES 6.6K OHM 1/4W .1% AXIAL RN60C6601BRE6
RES 6.6Kohm 1/4W .1% AXIAL

RES 6.6Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6601BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6601BRE6-ND
Through Hole Resistors RN60C6601BRE6-ND
6.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6601BRE6 RN60C6601BRE6-ND
Product Name RES 6.6K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers