Vishay Intertechnology, Inc. RES 660 OHM 1/4W 1% AXIAL RN60C6600FB14

Description
RES 660ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 660ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 660 OHM 1/4W 1% AXIAL - RN60C6600FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 660 OHM 1/4W 1% AXIAL
RN60C6600FB14
RES 660 OHM 1/4W 1% AXIAL RN60C6600FB14
RES 660ohm 1/4W 1% AXIAL

RES 660ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6600FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6600FB14-ND
Through Hole Resistors RN60C6600FB14-ND
660 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

660 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6600FB14 RN60C6600FB14-ND
Product Name RES 660 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 660 ohms 660 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details