Vishay Intertechnology, Inc. RES 65.7K OHM 1/4W .5% AXIAL RN60C6572DBSL

Description
RES 65.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 65.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65.7K OHM 1/4W .5% AXIAL - RN60C6572DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.7K OHM 1/4W .5% AXIAL
RN60C6572DBSL
RES 65.7K OHM 1/4W .5% AXIAL RN60C6572DBSL
RES 65.7Kohm 1/4W .5% AXIAL

RES 65.7Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6572DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6572DBSL-ND
Through Hole Resistors RN60C6572DBSL-ND
65.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

65.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6572DBSL RN60C6572DBSL-ND
Product Name RES 65.7K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details