Vishay Intertechnology, Inc. RES 65.5K OHM 1/4W .1% AXIAL RN60C6552BB14

Description
RES 65.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 65.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65.5K OHM 1/4W .1% AXIAL - RN60C6552BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.5K OHM 1/4W .1% AXIAL
RN60C6552BB14
RES 65.5K OHM 1/4W .1% AXIAL RN60C6552BB14
RES 65.5Kohm 1/4W .1% AXIAL

RES 65.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6552BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6552BB14-ND
Through Hole Resistors RN60C6552BB14-ND
65.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

65.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6552BB14 RN60C6552BB14-ND
Product Name RES 65.5K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details