Vishay Intertechnology, Inc. RES 65K OHM 1/4W 1% AXIAL RN60C6502FB14

Description
RES 65Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 65Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65K OHM 1/4W 1% AXIAL - RN60C6502FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65K OHM 1/4W 1% AXIAL
RN60C6502FB14
RES 65K OHM 1/4W 1% AXIAL RN60C6502FB14
RES 65Kohm 1/4W 1% AXIAL

RES 65Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6502FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6502FB14-ND
Through Hole Resistors RN60C6502FB14-ND
65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 23H0765 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
23H0765
Resistors Vishay 23H0765
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C6502FB14 RN60C6502FB14-ND 23H0765
Product Name RES 65K OHM 1/4W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details