Vishay Intertechnology, Inc. RES 64.9 OHM 1/4W 1% AXIAL RN60C64R9FRSL

Description
RES 64.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/4W 1% AXIAL - RN60C64R9FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/4W 1% AXIAL
RN60C64R9FRSL
RES 64.9 OHM 1/4W 1% AXIAL RN60C64R9FRSL
RES 64.9ohm 1/4W 1% AXIAL

RES 64.9ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C64R9FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C64R9FRSL-ND
Through Hole Resistors RN60C64R9FRSL-ND
64.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C64R9FRSL RN60C64R9FRSL-ND
Product Name RES 64.9 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details