Vishay Intertechnology, Inc. RES 64.9 OHM 1/4W 1% AXIAL RN60C64R9FR36

Description
RES 64.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/4W 1% AXIAL - RN60C64R9FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/4W 1% AXIAL
RN60C64R9FR36
RES 64.9 OHM 1/4W 1% AXIAL RN60C64R9FR36
RES 64.9ohm 1/4W 1% AXIAL

RES 64.9ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C64R9FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C64R9FR36-ND
Through Hole Resistors RN60C64R9FR36-ND
64.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,64.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0035 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,64.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0035
Resistor,metal Film,64.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0035
Resistor,Metal Film,64.9Ohms,300WV, 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,64.9Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C64R9FR36 RN60C64R9FR36-ND 59C0035
Product Name RES 64.9 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,64.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details