Vishay Intertechnology, Inc. Res Metal Film 649K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C6493FB14

Description
Res Metal Film 649K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 649K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 649K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C6493FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 649K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C6493FB14
Res Metal Film 649K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C6493FB14
Res Metal Film 649K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 649K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60C6493FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6493FB14-ND
Through Hole Resistors RN60C6493FB14-ND
649 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

649 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,649Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 59C0061 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,649Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
59C0061
Resistor,metal Film,649Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 59C0061
Resistor,Metal Film,649KOhms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,649KOhms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C6493FB14 RN60C6493FB14-ND 59C0061
Product Name Res Metal Film 649K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,649Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers