Vishay Intertechnology, Inc. RES 64.9K OHM 1/4W .1% AXIAL RN60C6492BBSL

Description
RES 64.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/4W .1% AXIAL - RN60C6492BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/4W .1% AXIAL
RN60C6492BBSL
RES 64.9K OHM 1/4W .1% AXIAL RN60C6492BBSL
RES 64.9Kohm 1/4W .1% AXIAL

RES 64.9Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6492BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6492BBSL-ND
Through Hole Resistors RN60C6492BBSL-ND
64.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6492BBSL RN60C6492BBSL-ND
Product Name RES 64.9K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers