Vishay Intertechnology, Inc. RES 649 OHM 1/4W 1% AXIAL RN60C6490FRSL

Description
RES 649ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 649ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/4W 1% AXIAL - RN60C6490FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/4W 1% AXIAL
RN60C6490FRSL
RES 649 OHM 1/4W 1% AXIAL RN60C6490FRSL
RES 649ohm 1/4W 1% AXIAL

RES 649ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6490FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6490FRSL-ND
Through Hole Resistors RN60C6490FRSL-ND
649 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

649 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6490FRSL RN60C6490FRSL-ND
Product Name RES 649 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details