Vishay Intertechnology, Inc. METAL FILM,1/4W,649,1%,50PPM,BULK RN60C6490FB14

Description
METAL FILM,1/4W,649,1%,50P PM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,649,1%,50P PM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,649,1%,50PPM,BULK - RN60C6490FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,649,1%,50PPM,BULK
RN60C6490FB14
METAL FILM,1/4W,649,1%,50PPM,BULK RN60C6490FB14
METAL FILM,1/4W,649,1%,50P PM,BULK

METAL FILM,1/4W,649,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN60C6490FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C6490FB14-ND
Through Hole Resistors 541-RN60C6490FB14-ND
649 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

649 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6490FB14 541-RN60C6490FB14-ND
Product Name METAL FILM,1/4W,649,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers