Vishay Intertechnology, Inc. RES 642 OHM 1/4W .5% AXIAL RN60C6420DRE6

Description
RES 642ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 642ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 642 OHM 1/4W .5% AXIAL - RN60C6420DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 642 OHM 1/4W .5% AXIAL
RN60C6420DRE6
RES 642 OHM 1/4W .5% AXIAL RN60C6420DRE6
RES 642ohm 1/4W .5% AXIAL

RES 642ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6420DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6420DRE6-ND
Through Hole Resistors RN60C6420DRE6-ND
642 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

642 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6420DRE6 RN60C6420DRE6-ND
Product Name RES 642 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 642 ohms 642 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details