Vishay Intertechnology, Inc. RES 642 OHM 1/4W .5% AXIAL RN60C6420DBSL

Description
RES 642ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 642ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 642 OHM 1/4W .5% AXIAL - RN60C6420DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 642 OHM 1/4W .5% AXIAL
RN60C6420DBSL
RES 642 OHM 1/4W .5% AXIAL RN60C6420DBSL
RES 642ohm 1/4W .5% AXIAL

RES 642ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6420DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6420DBSL-ND
Through Hole Resistors RN60C6420DBSL-ND
642 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

642 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6420DBSL RN60C6420DBSL-ND
Product Name RES 642 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 642 ohms 642 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details