Vishay Intertechnology, Inc. RES 63.4 OHM 1/4W 1% AXIAL RN60C63R4FRSL

Description
RES 63.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 63.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1/4W 1% AXIAL - RN60C63R4FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/4W 1% AXIAL
RN60C63R4FRSL
RES 63.4 OHM 1/4W 1% AXIAL RN60C63R4FRSL
RES 63.4ohm 1/4W 1% AXIAL

RES 63.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C63R4FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C63R4FRSL-ND
Through Hole Resistors RN60C63R4FRSL-ND
63.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

63.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C63R4FRSL RN60C63R4FRSL-ND
Product Name RES 63.4 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details