Vishay Intertechnology, Inc. Res Metal Film 634K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C6343FB14

Description
Res Metal Film 634K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 634K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 634K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C6343FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 634K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C6343FB14
Res Metal Film 634K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C6343FB14
Res Metal Film 634K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 634K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60C6343FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6343FB14-ND
Through Hole Resistors RN60C6343FB14-ND
634 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

634 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,634Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 45J2566 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,634Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
45J2566
Resistor,metal Film,634Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 45J2566
Resistor,Metal Film,634KOhms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,634KOhms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C6343FB14 RN60C6343FB14-ND 45J2566
Product Name Res Metal Film 634K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,634Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details