Vishay Intertechnology, Inc. RES 63.4K OHM 1/4W .1% AXIAL RN60C6342BB14

Description
RES 63.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 63.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/4W .1% AXIAL - RN60C6342BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/4W .1% AXIAL
RN60C6342BB14
RES 63.4K OHM 1/4W .1% AXIAL RN60C6342BB14
RES 63.4Kohm 1/4W .1% AXIAL

RES 63.4Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6342BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6342BB14-ND
Through Hole Resistors RN60C6342BB14-ND
63.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

63.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,63.4Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0024 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,63.4Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0024
Resistor,metal Film,63.4Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0024
Resistor,Metal Film,63.4KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,63.4KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C6342BB14 RN60C6342BB14-ND 59C0024
Product Name RES 63.4K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,63.4Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details