Vishay Intertechnology, Inc. RES 634 OHM 1/4W .1% AXIAL RN60C6340BRSL

Description
RES 634ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 634ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/4W .1% AXIAL - RN60C6340BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/4W .1% AXIAL
RN60C6340BRSL
RES 634 OHM 1/4W .1% AXIAL RN60C6340BRSL
RES 634ohm 1/4W .1% AXIAL

RES 634ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6340BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6340BRSL-ND
Through Hole Resistors RN60C6340BRSL-ND
634 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

634 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6340BRSL RN60C6340BRSL-ND
Product Name RES 634 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details