Vishay Intertechnology, Inc. RES 6.29K OHM 1/4W .1% AXIAL RN60C6291BB14

Description
RES 6.29Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.29Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.29K OHM 1/4W .1% AXIAL - RN60C6291BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.29K OHM 1/4W .1% AXIAL
RN60C6291BB14
RES 6.29K OHM 1/4W .1% AXIAL RN60C6291BB14
RES 6.29Kohm 1/4W .1% AXIAL

RES 6.29Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6291BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6291BB14-ND
Through Hole Resistors RN60C6291BB14-ND
6.29 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.29 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6291BB14 RN60C6291BB14-ND
Product Name RES 6.29K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6290 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details