VISHAY INTERTECHNOLOGY, INC.
RN60C6202FRE6 -- RES 62K OHM 1/4W 1% AXIAL
Vishay Intertechnology, Inc.
RES 62K OHM 1/4W 1% AXIAL
RN60C6202FRE6
Description
RES 62Kohm 1/4W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 62Kohm 1/4W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RN60C6202FRE6 |
|
Product Name
|
RES 62K OHM 1/4W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details