Vishay Intertechnology, Inc. Metal Film Resistors - RN60C61R9FB14

Description
Metal Film Resistors - Through Hole 1/8watt 61.9ohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 61.9ohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN60C61R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN60C61R9FB14
Metal Film Resistors - RN60C61R9FB14
Metal Film Resistors - Through Hole 1/8watt 61.9ohms 1% 50ppm

Metal Film Resistors - Through Hole 1/8watt 61.9ohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN60C61R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C61R9FB14-ND
Through Hole Resistors RN60C61R9FB14-ND
61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C61R9FB14 RN60C61R9FB14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details