Vishay Intertechnology, Inc. RES 61.9 OHM 1/4W .1% AXIAL RN60C61R9BBSL

Description
RES 61.9ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/4W .1% AXIAL - RN60C61R9BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/4W .1% AXIAL
RN60C61R9BBSL
RES 61.9 OHM 1/4W .1% AXIAL RN60C61R9BBSL
RES 61.9ohm 1/4W .1% AXIAL

RES 61.9ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C61R9BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C61R9BBSL-ND
Through Hole Resistors RN60C61R9BBSL-ND
61.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C61R9BBSL RN60C61R9BBSL-ND
Product Name RES 61.9 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers