Vishay Intertechnology, Inc. RES 61.9K OHM 1/4W 1% AXIAL RN60C6192FRSL

Description
RES 61.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/4W 1% AXIAL - RN60C6192FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/4W 1% AXIAL
RN60C6192FRSL
RES 61.9K OHM 1/4W 1% AXIAL RN60C6192FRSL
RES 61.9Kohm 1/4W 1% AXIAL

RES 61.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6192FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6192FRSL-ND
Through Hole Resistors RN60C6192FRSL-ND
61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6192FRSL RN60C6192FRSL-ND
Product Name RES 61.9K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details