Vishay Intertechnology, Inc. METAL FILM,1/4W,61.9K,1%,50PPM,BULK RN60C6192FB14

Description
METAL FILM,1/4W,61.9K,1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,61.9K,1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,61.9K,1%,50PPM,BULK - RN60C6192FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,61.9K,1%,50PPM,BULK
RN60C6192FB14
METAL FILM,1/4W,61.9K,1%,50PPM,BULK RN60C6192FB14
METAL FILM,1/4W,61.9K,1%,5 0PPM,BULK

METAL FILM,1/4W,61.9K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN60C6192FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6192FB14-ND
Through Hole Resistors RN60C6192FB14-ND
61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6192FB14 RN60C6192FB14-ND
Product Name METAL FILM,1/4W,61.9K,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers