Vishay Intertechnology, Inc. RES 61.9K OHM 1/4W .1% AXIAL RN60C6192BBSL

Description
RES 61.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/4W .1% AXIAL - RN60C6192BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/4W .1% AXIAL
RN60C6192BBSL
RES 61.9K OHM 1/4W .1% AXIAL RN60C6192BBSL
RES 61.9Kohm 1/4W .1% AXIAL

RES 61.9Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6192BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6192BBSL-ND
Through Hole Resistors RN60C6192BBSL-ND
61.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6192BBSL RN60C6192BBSL-ND
Product Name RES 61.9K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details