Vishay Intertechnology, Inc. RES 6.19K OHM 1/4W .1% AXIAL RN60C6191BBSL

Description
RES 6.19Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/4W .1% AXIAL - RN60C6191BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/4W .1% AXIAL
RN60C6191BBSL
RES 6.19K OHM 1/4W .1% AXIAL RN60C6191BBSL
RES 6.19Kohm 1/4W .1% AXIAL

RES 6.19Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6191BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6191BBSL-ND
Through Hole Resistors RN60C6191BBSL-ND
6.19 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.19 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6191BBSL RN60C6191BBSL-ND
Product Name RES 6.19K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details