Vishay Intertechnology, Inc. RES 6.16K OHM 1/4W .1% AXIAL RN60C6161BB14

Description
RES 6.16Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.16Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.16K OHM 1/4W .1% AXIAL - RN60C6161BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.16K OHM 1/4W .1% AXIAL
RN60C6161BB14
RES 6.16K OHM 1/4W .1% AXIAL RN60C6161BB14
RES 6.16Kohm 1/4W .1% AXIAL

RES 6.16Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6161BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6161BB14-ND
Through Hole Resistors RN60C6161BB14-ND
6.16 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.16 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6161BB14 RN60C6161BB14-ND
Product Name RES 6.16K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details