Vishay Intertechnology, Inc. RES 60.4 OHM 1/4W .1% AXIAL RN60C60R4BRSL

Description
RES 60.4ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/4W .1% AXIAL - RN60C60R4BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/4W .1% AXIAL
RN60C60R4BRSL
RES 60.4 OHM 1/4W .1% AXIAL RN60C60R4BRSL
RES 60.4ohm 1/4W .1% AXIAL

RES 60.4ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C60R4BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C60R4BRSL-ND
Through Hole Resistors RN60C60R4BRSL-ND
60.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

60.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C60R4BRSL RN60C60R4BRSL-ND
Product Name RES 60.4 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details