Vishay Intertechnology, Inc. RES 60.4 OHM 1/4W .1% AXIAL RN60C60R4BB14

Description
RES 60.4ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/4W .1% AXIAL - RN60C60R4BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/4W .1% AXIAL
RN60C60R4BB14
RES 60.4 OHM 1/4W .1% AXIAL RN60C60R4BB14
RES 60.4ohm 1/4W .1% AXIAL

RES 60.4ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C60R4BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C60R4BB14-ND
Through Hole Resistors RN60C60R4BB14-ND
60.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

60.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,60.4Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9927 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,60.4Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9927
Resistor,metal Film,60.4Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9927
Resistor,Metal Film,60.4Ohms,300WV, .1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,60.4Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C60R4BB14 RN60C60R4BB14-ND 58C9927
Product Name RES 60.4 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,60.4Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details